Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1403BMRE8

Description
140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J1403BMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1403BMRE8TR-ND
Through Hole Resistors 541-RNC55J1403BMRE8TR-ND
140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC55J1403BMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC55J1403BMRE8
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J1403BMRE8
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J1403BMRE8TR-ND RNC55J1403BMRE8
Product Name Through Hole Resistors Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details