Vishay Intertechnology, Inc. Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1403BMB14

Description
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J1403BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J1403BMB14
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1403BMB14
Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1403BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1403BMB14-ND
Through Hole Resistors RNC55J1403BMB14-ND
140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1403BMB14 RNC55J1403BMB14-ND
Product Name Res Metal Film 140K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details