Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1402FSB14

Description
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1402FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1402FSB14-ND
Through Hole Resistors RNC55J1402FSB14-ND
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,14K ,1%,25PPM,S/.001%,BULK - RNC55J1402FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,14K ,1%,25PPM,S/.001%,BULK
RNC55J1402FSB14
MF,1/8W,14K ,1%,25PPM,S/.001%,BULK RNC55J1402FSB14
MF,1/8W,14K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,14K ,1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1402FSB14-ND RNC55J1402FSB14
Product Name Through Hole Resistors MF,1/8W,14K ,1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers