Vishay Intertechnology, Inc. RES 14K OHM 1/8W 1% AXIAL RNC55J1402FMRSL

Description
RES 14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/8W 1% AXIAL - RNC55J1402FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/8W 1% AXIAL
RNC55J1402FMRSL
RES 14K OHM 1/8W 1% AXIAL RNC55J1402FMRSL
RES 14Kohm 1/8W 1% AXIAL

RES 14Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1402FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1402FMRSL-ND
Through Hole Resistors RNC55J1402FMRSL-ND
14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1402FMRSL RNC55J1402FMRSL-ND
Product Name RES 14K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details