Vishay Intertechnology, Inc. RES 14K OHM 1/8W .1% AXIAL RNC55J1402BSB14

Description
RES 14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/8W .1% AXIAL - RNC55J1402BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/8W .1% AXIAL
RNC55J1402BSB14
RES 14K OHM 1/8W .1% AXIAL RNC55J1402BSB14
RES 14Kohm 1/8W .1% AXIAL

RES 14Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC55J1402BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1402BSB14-ND
Through Hole Resistors 541-RNC55J1402BSB14-ND
14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1402BSB14 541-RNC55J1402BSB14-ND
Product Name RES 14K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers