Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1392BSRE6

Description
13.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1392BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1392BSRE6-ND
Through Hole Resistors RNC55J1392BSRE6-ND
13.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.9K OHM 1/8W .1% AXIAL - RNC55J1392BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.9K OHM 1/8W .1% AXIAL
RNC55J1392BSRE6
RES 13.9K OHM 1/8W .1% AXIAL RNC55J1392BSRE6
RES 13.9Kohm 1/8W .1% AXIAL

RES 13.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1392BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1392BSRE6
Through Hole Resistors RNC55J1392BSRE6
RES 13.9K OHM 1/8W .1% AXIAL

RES 13.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1392BSRE6-ND RNC55J1392BSRE6 RNC55J1392BSRE6
Product Name Through Hole Resistors RES 13.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 158496 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details