Vishay Intertechnology, Inc. RES 1.38M OHM 1/8W .1% AXIAL RNC55J1384BSRSL

Description
RES 1.38Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38M OHM 1/8W .1% AXIAL - RNC55J1384BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38M OHM 1/8W .1% AXIAL
RNC55J1384BSRSL
RES 1.38M OHM 1/8W .1% AXIAL RNC55J1384BSRSL
RES 1.38Mohm 1/8W .1% AXIAL

RES 1.38Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1384BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1384BSRSL-ND
Through Hole Resistors RNC55J1384BSRSL-ND
1.38 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1384BSRSL RNC55J1384BSRSL-ND
Product Name RES 1.38M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.38E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details