Vishay Intertechnology, Inc. RES 1.38M OHM 1/8W .1% AXIAL RNC55J1384BSBSL

Description
RES 1.38Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38M OHM 1/8W .1% AXIAL - RNC55J1384BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38M OHM 1/8W .1% AXIAL
RNC55J1384BSBSL
RES 1.38M OHM 1/8W .1% AXIAL RNC55J1384BSBSL
RES 1.38Mohm 1/8W .1% AXIAL

RES 1.38Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1384BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1384BSBSL-ND
Through Hole Resistors RNC55J1384BSBSL-ND
1.38 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1384BSBSL RNC55J1384BSBSL-ND
Product Name RES 1.38M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.38E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details