Vishay Intertechnology, Inc. RES 1.38K OHM 1/8W .1% AXIAL RNC55J1381BSR36

Description
RES 1.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/8W .1% AXIAL - RNC55J1381BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/8W .1% AXIAL
RNC55J1381BSR36
RES 1.38K OHM 1/8W .1% AXIAL RNC55J1381BSR36
RES 1.38Kohm 1/8W .1% AXIAL

RES 1.38Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1381BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1381BSR36-ND
Through Hole Resistors RNC55J1381BSR36-ND
1.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1381BSR36 RNC55J1381BSR36-ND
Product Name RES 1.38K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products