Vishay Intertechnology, Inc. RES 13.5K OHM 1/8W .1% AXIAL RNC55J1352BSR36

Description
RES 13.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1/8W .1% AXIAL - RNC55J1352BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/8W .1% AXIAL
RNC55J1352BSR36
RES 13.5K OHM 1/8W .1% AXIAL RNC55J1352BSR36
RES 13.5Kohm 1/8W .1% AXIAL

RES 13.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1352BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1352BSR36-ND
Through Hole Resistors RNC55J1352BSR36-ND
13.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,13.5Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.5Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2517
Resistor,metal Film,13.5Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2517
Resistor,Metal Film,13.5KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,13.5KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1352BSR36 RNC55J1352BSR36-ND 54C2517
Product Name RES 13.5K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,13.5Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details