Vishay Intertechnology, Inc. RES 1.33K OHM 1/8W .1% AXIAL RNC55J1331BRBSL

Description
RES 1.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/8W .1% AXIAL - RNC55J1331BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W .1% AXIAL
RNC55J1331BRBSL
RES 1.33K OHM 1/8W .1% AXIAL RNC55J1331BRBSL
RES 1.33Kohm 1/8W .1% AXIAL

RES 1.33Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1331BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1331BRBSL-ND
Through Hole Resistors RNC55J1331BRBSL-ND
1.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1331BRBSL RNC55J1331BRBSL-ND
Product Name RES 1.33K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers