Vishay Intertechnology, Inc. RES 1.33K OHM 1/8W .1% AXIAL RNC55J1331BRB14

Description
RES 1.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/8W .1% AXIAL - RNC55J1331BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W .1% AXIAL
RNC55J1331BRB14
RES 1.33K OHM 1/8W .1% AXIAL RNC55J1331BRB14
RES 1.33Kohm 1/8W .1% AXIAL

RES 1.33Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1331BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1331BRB14-ND
Through Hole Resistors RNC55J1331BRB14-ND
1.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1331BRB14 RNC55J1331BRB14-ND
Product Name RES 1.33K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details