Vishay Intertechnology, Inc. RES 132 OHM 1/8W .5% AXIAL RNC55J1320DSBSL

Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132 OHM 1/8W .5% AXIAL - RNC55J1320DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132 OHM 1/8W .5% AXIAL
RNC55J1320DSBSL
RES 132 OHM 1/8W .5% AXIAL RNC55J1320DSBSL
RES 132ohm 1/8W .5% AXIAL

RES 132ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1320DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1320DSBSL-ND
Through Hole Resistors RNC55J1320DSBSL-ND
132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1320DSBSL RNC55J1320DSBSL-ND
Product Name RES 132 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132 ohms 132 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details