Vishay Intertechnology, Inc. RES 132 OHM 1/8W .5% AXIAL RNC55J1320DRRSL

Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132 OHM 1/8W .5% AXIAL - RNC55J1320DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132 OHM 1/8W .5% AXIAL
RNC55J1320DRRSL
RES 132 OHM 1/8W .5% AXIAL RNC55J1320DRRSL
RES 132ohm 1/8W .5% AXIAL

RES 132ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1320DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1320DRRSL-ND
Through Hole Resistors RNC55J1320DRRSL-ND
132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1320DRRSL RNC55J1320DRRSL-ND
Product Name RES 132 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132 ohms 132 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details