Vishay Intertechnology, Inc. RES 132 OHM 1/8W .5% AXIAL RNC55J1320DRBSL

Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 132ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132 OHM 1/8W .5% AXIAL - RNC55J1320DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132 OHM 1/8W .5% AXIAL
RNC55J1320DRBSL
RES 132 OHM 1/8W .5% AXIAL RNC55J1320DRBSL
RES 132ohm 1/8W .5% AXIAL

RES 132ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1320DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1320DRBSL-ND
Through Hole Resistors RNC55J1320DRBSL-ND
132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

132 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1320DRBSL RNC55J1320DRBSL-ND
Product Name RES 132 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132 ohms 132 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details