Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1312BSB14

Description
13.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1312BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1312BSB14-ND
Through Hole Resistors RNC55J1312BSB14-ND
13.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.1K OHM 1/8W .1% AXIAL - RNC55J1312BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.1K OHM 1/8W .1% AXIAL
RNC55J1312BSB14
RES 13.1K OHM 1/8W .1% AXIAL RNC55J1312BSB14
RES 13.1Kohm 1/8W .1% AXIAL

RES 13.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1312BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1312BSB14
Through Hole Resistors RNC55J1312BSB14
RES 13.1K OHM 1/8W .1% AXIAL

RES 13.1K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1312BSB14-ND RNC55J1312BSB14 RNC55J1312BSB14
Product Name Through Hole Resistors RES 13.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers