Vishay Intertechnology, Inc. RES 1.3M OHM 1/8W 1% AXIAL RNC55J1304FSBSL

Description
RES 1.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/8W 1% AXIAL - RNC55J1304FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/8W 1% AXIAL
RNC55J1304FSBSL
RES 1.3M OHM 1/8W 1% AXIAL RNC55J1304FSBSL
RES 1.3Mohm 1/8W 1% AXIAL

RES 1.3Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1304FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1304FSBSL-ND
Through Hole Resistors RNC55J1304FSBSL-ND
1.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1304FSBSL RNC55J1304FSBSL-ND
Product Name RES 1.3M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details