Vishay Intertechnology, Inc. RES 1.3K OHM 1/8W .1% AXIAL RNC55J1301BSBSL

Description
RES 1.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/8W .1% AXIAL - RNC55J1301BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/8W .1% AXIAL
RNC55J1301BSBSL
RES 1.3K OHM 1/8W .1% AXIAL RNC55J1301BSBSL
RES 1.3Kohm 1/8W .1% AXIAL

RES 1.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1301BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1301BSBSL-ND
Through Hole Resistors RNC55J1301BSBSL-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1301BSBSL RNC55J1301BSBSL-ND
Product Name RES 1.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details