Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1301BSB14

Description
1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1301BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1301BSB14-ND
Through Hole Resistors RNC55J1301BSB14-ND
1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,1.30K ,.1%,25PPM,S/.001%,BULK - RNC55J1301BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.30K ,.1%,25PPM,S/.001%,BULK
RNC55J1301BSB14
MF,1/8W,1.30K ,.1%,25PPM,S/.001%,BULK RNC55J1301BSB14
MF,1/8W,1.30K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,1.30K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1301BSB14-ND RNC55J1301BSB14
Product Name Through Hole Resistors MF,1/8W,1.30K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers