Vishay Intertechnology, Inc. RES 130 OHM 1/8W 1% AXIAL RNC55J1300FSBSL

Description
RES 130ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/8W 1% AXIAL - RNC55J1300FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/8W 1% AXIAL
RNC55J1300FSBSL
RES 130 OHM 1/8W 1% AXIAL RNC55J1300FSBSL
RES 130ohm 1/8W 1% AXIAL

RES 130ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1300FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1300FSBSL-ND
Through Hole Resistors RNC55J1300FSBSL-ND
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1300FSBSL RNC55J1300FSBSL-ND
Product Name RES 130 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details