Vishay Intertechnology, Inc. RES 12.4 OHM 1/8W 1% AXIAL RNC55J12R4FSRE6

Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/8W 1% AXIAL - RNC55J12R4FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/8W 1% AXIAL
RNC55J12R4FSRE6
RES 12.4 OHM 1/8W 1% AXIAL RNC55J12R4FSRE6
RES 12.4ohm 1/8W 1% AXIAL

RES 12.4ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J12R4FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J12R4FSRE6-ND
Through Hole Resistors RNC55J12R4FSRE6-ND
12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J12R4FSRE6 RNC55J12R4FSRE6-ND
Product Name RES 12.4 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details