Vishay Intertechnology, Inc. RES 12 OHM 1/8W .1% AXIAL RNC55J12R0BSBSL

Description
RES 12ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1/8W .1% AXIAL - RNC55J12R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/8W .1% AXIAL
RNC55J12R0BSBSL
RES 12 OHM 1/8W .1% AXIAL RNC55J12R0BSBSL
RES 12ohm 1/8W .1% AXIAL

RES 12ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J12R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J12R0BSBSL-ND
Through Hole Resistors RNC55J12R0BSBSL-ND
12 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J12R0BSBSL RNC55J12R0BSBSL-ND
Product Name RES 12 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers