Vishay Intertechnology, Inc. RES 12.9K OHM 1/8W .1% AXIAL RNC55J1292BSRE6

Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/8W .1% AXIAL - RNC55J1292BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/8W .1% AXIAL
RNC55J1292BSRE6
RES 12.9K OHM 1/8W .1% AXIAL RNC55J1292BSRE6
RES 12.9Kohm 1/8W .1% AXIAL

RES 12.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1292BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1292BSRE6-ND
Through Hole Resistors RNC55J1292BSRE6-ND
12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,12.9Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.9Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2452
Resistor,metal Film,12.9Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2452
Resistor,Metal Film,12.9KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,12.9KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1292BSRE6 RNC55J1292BSRE6-ND 54C2452
Product Name RES 12.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,12.9Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details