Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1281BSB14

Description
1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1281BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1281BSB14-ND
Through Hole Resistors RNC55J1281BSB14-ND
1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.28 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.28K OHM 1/8W .1% AXIAL - RNC55J1281BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.28K OHM 1/8W .1% AXIAL
RNC55J1281BSB14
RES 1.28K OHM 1/8W .1% AXIAL RNC55J1281BSB14
RES 1.28Kohm 1/8W .1% AXIAL

RES 1.28Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1281BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1281BSB14
Through Hole Resistors RNC55J1281BSB14
RES 1.28K OHM 1/8W .1% AXIAL

RES 1.28K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1281BSB14-ND RNC55J1281BSB14 RNC55J1281BSB14
Product Name Through Hole Resistors RES 1.28K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details