Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1280BSB14

Description
128 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
128 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1280BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1280BSB14-ND
Through Hole Resistors RNC55J1280BSB14-ND
128 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

128 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 128 OHM 1/8W .1% AXIAL - RNC55J1280BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 128 OHM 1/8W .1% AXIAL
RNC55J1280BSB14
RES 128 OHM 1/8W .1% AXIAL RNC55J1280BSB14
RES 128ohm 1/8W .1% AXIAL

RES 128ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1280BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1280BSB14
Through Hole Resistors RNC55J1280BSB14
RES 128 OHM 1/8W .1% AXIAL

RES 128 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1280BSB14-ND RNC55J1280BSB14 RNC55J1280BSB14
Product Name Through Hole Resistors RES 128 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 128 ohms 128 ohms 128 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details