Vishay Precision Group Erc-55 127K .5% T-9 Rnc55J1273Ds Re8 Vishay RNC55J1273DSRE8

Description
ERC-55 127K .5% T-9 RNC55J1273DS RE8
Description
ERC-55 127K .5% T-9 RNC55J1273DS RE8

Suppliers

Company
Product
Description
Supplier Links
Erc-55 127K .5% T-9 Rnc55J1273Ds Re8 Vishay - 08M0635 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 127K .5% T-9 Rnc55J1273Ds Re8 Vishay
08M0635
Erc-55 127K .5% T-9 Rnc55J1273Ds Re8 Vishay 08M0635
ERC-55 127K .5% T-9 RNC55J1273DS RE8

ERC-55 127K .5% T-9 RNC55J1273DS RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M0635
Product Name Erc-55 127K .5% T-9 Rnc55J1273Ds Re8 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details