Vishay Precision Group RES 127 OHM 1/8W 1% AXIAL RNC55J1270FSB14

Description
RES 127ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W 1% AXIAL - RNC55J1270FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W 1% AXIAL
RNC55J1270FSB14
RES 127 OHM 1/8W 1% AXIAL RNC55J1270FSB14
RES 127ohm 1/8W 1% AXIAL

RES 127ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1270FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1270FSB14-ND
Through Hole Resistors RNC55J1270FSB14-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M0609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M0609
Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M0609
Resistor,Metal Film,127Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,127Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1270FSB14 RNC55J1270FSB14-ND 08M0609
Product Name RES 127 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details