Vishay Intertechnology, Inc. Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J1270FPRE5

Description
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J1270FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J1270FPRE5
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J1270FPRE5
Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J1270FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1270FPRE5TR-ND
Through Hole Resistors 541-RNC55J1270FPRE5TR-ND
127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1270FPRE5 541-RNC55J1270FPRE5TR-ND
Product Name Res Metal Film 127 Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details