Vishay Intertechnology, Inc. RES 1.26K OHM 1/8W .1% AXIAL RNC55J1261BSB14

Description
RES 1.26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.26Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.26K OHM 1/8W .1% AXIAL - RNC55J1261BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.26K OHM 1/8W .1% AXIAL
RNC55J1261BSB14
RES 1.26K OHM 1/8W .1% AXIAL RNC55J1261BSB14
RES 1.26Kohm 1/8W .1% AXIAL

RES 1.26Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1261BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1261BSB14-ND
Through Hole Resistors RNC55J1261BSB14-ND
1.26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.26 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.26Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.26Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2414
Resistor,metal Film,1.26Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2414
Resistor,Metal Film,1.26KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.26KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1261BSB14 RNC55J1261BSB14-ND 54C2414
Product Name RES 1.26K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.26Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers