Vishay Intertechnology, Inc. RES 126 OHM 1/8W .1% AXIAL RNC55J1260BSRSL

Description
RES 126ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/8W .1% AXIAL - RNC55J1260BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/8W .1% AXIAL
RNC55J1260BSRSL
RES 126 OHM 1/8W .1% AXIAL RNC55J1260BSRSL
RES 126ohm 1/8W .1% AXIAL

RES 126ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1260BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1260BSRSL-ND
Through Hole Resistors RNC55J1260BSRSL-ND
126 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

126 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1260BSRSL RNC55J1260BSRSL-ND
Product Name RES 126 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details