Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1252BSB14

Description
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1252BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1252BSB14-ND
Through Hole Resistors RNC55J1252BSB14-ND
12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12.5K OHM 1/8W .1% AXIAL - RNC55J1252BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1/8W .1% AXIAL
RNC55J1252BSB14
RES 12.5K OHM 1/8W .1% AXIAL RNC55J1252BSB14
RES 12.5Kohm 1/8W .1% AXIAL

RES 12.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1252BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1252BSB14
Through Hole Resistors RNC55J1252BSB14
RES 12.5K OHM 1/8W .1% AXIAL

RES 12.5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1252BSB14-ND RNC55J1252BSB14 RNC55J1252BSB14
Product Name Through Hole Resistors RES 12.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details