Vishay Intertechnology, Inc. RES 121K OHM 1/8W .1% AXIAL RNC55J1213BRRSL

Description
RES 121Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/8W .1% AXIAL - RNC55J1213BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/8W .1% AXIAL
RNC55J1213BRRSL
RES 121K OHM 1/8W .1% AXIAL RNC55J1213BRRSL
RES 121Kohm 1/8W .1% AXIAL

RES 121Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1213BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1213BRRSL-ND
Through Hole Resistors RNC55J1213BRRSL-ND
121 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1213BRRSL RNC55J1213BRRSL-ND
Product Name RES 121K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details