Vishay Precision Group Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J1212FRRE6

Description
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J1212FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J1212FRRE6
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J1212FRRE6
Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J1212FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1212FRRE6-ND
Through Hole Resistors RNC55J1212FRRE6-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M0512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M0512
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M0512
Resistor,Metal Film,12.1KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,12.1KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1212FRRE6 RNC55J1212FRRE6-ND 08M0512
Product Name Res Metal Film 12.1K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details