Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1212FRB14

Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1212FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1212FRB14-ND
Through Hole Resistors RNC55J1212FRB14-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 12.1K OHM 1/8W 1% AXIAL - RNC55J1212FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 1% AXIAL
RNC55J1212FRB14
RES 12.1K OHM 1/8W 1% AXIAL RNC55J1212FRB14
RES 12.1Kohm 1/8W 1% AXIAL

RES 12.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1212FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1212FRB14
Through Hole Resistors RNC55J1212FRB14
RES 12.1K OHM 1/8W 1% AXIAL

RES 12.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1212FRB14-ND RNC55J1212FRB14 RNC55J1212FRB14
Product Name Through Hole Resistors RES 12.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details