Vishay Intertechnology, Inc. RES 12.1K OHM 1/8W .1% AXIAL RNC55J1212BSBSL

Description
RES 12.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W .1% AXIAL - RNC55J1212BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W .1% AXIAL
RNC55J1212BSBSL
RES 12.1K OHM 1/8W .1% AXIAL RNC55J1212BSBSL
RES 12.1Kohm 1/8W .1% AXIAL

RES 12.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1212BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1212BSBSL-ND
Through Hole Resistors RNC55J1212BSBSL-ND
12.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1212BSBSL RNC55J1212BSBSL-ND
Product Name RES 12.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers