Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1211FSB14

Description
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1211FSB14-ND
Through Hole Resistors RNC55J1211FSB14-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,1.21K ,1%,25PPM,S/.001%,BULK - RNC55J1211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.21K ,1%,25PPM,S/.001%,BULK
RNC55J1211FSB14
MF,1/8W,1.21K ,1%,25PPM,S/.001%,BULK RNC55J1211FSB14
MF,1/8W,1.21K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,1.21K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J1211FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1211FSB14
Through Hole Resistors RNC55J1211FSB14
RES 1.21K OHM 1/8W 1% AXIAL

RES 1.21K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1211FSB14-ND RNC55J1211FSB14 RNC55J1211FSB14
Product Name Through Hole Resistors MF,1/8W,1.21K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details