121 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 121ohm 1/8W .1% AXIAL
Resistor,Metal Film,121Ohms,200WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1210BSRE6-ND | RNC55J1210BSRE6 | 54C2362 |
| Product Name | Through Hole Resistors | RES 121 OHM 1/8W .1% AXIAL | Resistor,metal Film,121Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 121 ohms | 121 ohms |