Vishay Intertechnology, Inc. RES 121 OHM 1/8W .1% AXIAL RNC55J1210BSBSL

Description
RES 121ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/8W .1% AXIAL - RNC55J1210BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/8W .1% AXIAL
RNC55J1210BSBSL
RES 121 OHM 1/8W .1% AXIAL RNC55J1210BSBSL
RES 121ohm 1/8W .1% AXIAL

RES 121ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1210BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1210BSBSL-ND
Through Hole Resistors RNC55J1210BSBSL-ND
121 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1210BSBSL RNC55J1210BSBSL-ND
Product Name RES 121 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers