Vishay Intertechnology, Inc. RES 120K OHM 1/8W 1% AXIAL RNC55J1203FSB14

Description
RES 120Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/8W 1% AXIAL - RNC55J1203FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/8W 1% AXIAL
RNC55J1203FSB14
RES 120K OHM 1/8W 1% AXIAL RNC55J1203FSB14
RES 120Kohm 1/8W 1% AXIAL

RES 120Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1203FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1203FSB14-ND
Through Hole Resistors RNC55J1203FSB14-ND
120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1203FSB14 RNC55J1203FSB14-ND
Product Name RES 120K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details