Vishay Intertechnology, Inc. RES 11.8 OHM 1/8W 1% AXIAL RNC55J11R8FSBSL

Description
RES 11.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1/8W 1% AXIAL - RNC55J11R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/8W 1% AXIAL
RNC55J11R8FSBSL
RES 11.8 OHM 1/8W 1% AXIAL RNC55J11R8FSBSL
RES 11.8ohm 1/8W 1% AXIAL

RES 11.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J11R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J11R8FSBSL-ND
Through Hole Resistors RNC55J11R8FSBSL-ND
11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J11R8FSBSL RNC55J11R8FSBSL-ND
Product Name RES 11.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details