Vishay Intertechnology, Inc. RES 11.5 OHM 1/8W 1% AXIAL RNC55J11R5FSRSL

Description
RES 11.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/8W 1% AXIAL - RNC55J11R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/8W 1% AXIAL
RNC55J11R5FSRSL
RES 11.5 OHM 1/8W 1% AXIAL RNC55J11R5FSRSL
RES 11.5ohm 1/8W 1% AXIAL

RES 11.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J11R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J11R5FSRSL-ND
Through Hole Resistors RNC55J11R5FSRSL-ND
11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J11R5FSRSL RNC55J11R5FSRSL-ND
Product Name RES 11.5 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details