Vishay Intertechnology, Inc. RES 11.1 OHM 1/8W .1% AXIAL RNC55J11R1BSB14

Description
RES 11.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1 OHM 1/8W .1% AXIAL - RNC55J11R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1 OHM 1/8W .1% AXIAL
RNC55J11R1BSB14
RES 11.1 OHM 1/8W .1% AXIAL RNC55J11R1BSB14
RES 11.1ohm 1/8W .1% AXIAL

RES 11.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J11R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J11R1BSB14-ND
Through Hole Resistors RNC55J11R1BSB14-ND
11.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J11R1BSB14 RNC55J11R1BSB14-ND
Product Name RES 11.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.1 ohms 11.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers