Vishay Intertechnology, Inc. RES 11 OHM 1/8W .1% AXIAL RNC55J11R0BRBSL

Description
RES 11ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/8W .1% AXIAL - RNC55J11R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/8W .1% AXIAL
RNC55J11R0BRBSL
RES 11 OHM 1/8W .1% AXIAL RNC55J11R0BRBSL
RES 11ohm 1/8W .1% AXIAL

RES 11ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J11R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J11R0BRBSL-ND
Through Hole Resistors RNC55J11R0BRBSL-ND
11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J11R0BRBSL RNC55J11R0BRBSL-ND
Product Name RES 11 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details