Vishay Precision Group RES 1.18M OHM 1/8W 1% AXIAL RNC55J1184FSRE6

Description
RES 1.18Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/8W 1% AXIAL - RNC55J1184FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/8W 1% AXIAL
RNC55J1184FSRE6
RES 1.18M OHM 1/8W 1% AXIAL RNC55J1184FSRE6
RES 1.18Mohm 1/8W 1% AXIAL

RES 1.18Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1184FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1184FSRE6-ND
Through Hole Resistors RNC55J1184FSRE6-ND
1.18 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1184FSRE6 RNC55J1184FSRE6-ND
Product Name RES 1.18M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details