Vishay Intertechnology, Inc. RES 11.8K OHM 1/8W 1% AXIAL RNC55J1182FMRSL

Description
RES 11.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/8W 1% AXIAL - RNC55J1182FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W 1% AXIAL
RNC55J1182FMRSL
RES 11.8K OHM 1/8W 1% AXIAL RNC55J1182FMRSL
RES 11.8Kohm 1/8W 1% AXIAL

RES 11.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1182FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1182FMRSL-ND
Through Hole Resistors RNC55J1182FMRSL-ND
11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1182FMRSL RNC55J1182FMRSL-ND
Product Name RES 11.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers