Vishay Precision Group RES 1.18K OHM 1/8W 1% AXIAL RNC55J1181FSRE6

Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W 1% AXIAL - RNC55J1181FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W 1% AXIAL
RNC55J1181FSRE6
RES 1.18K OHM 1/8W 1% AXIAL RNC55J1181FSRE6
RES 1.18Kohm 1/8W 1% AXIAL

RES 1.18Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1181FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1181FSRE6-ND
Through Hole Resistors RNC55J1181FSRE6-ND
1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M0421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M0421
Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M0421
Resistor,Metal Film,1.18KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.18KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1181FSRE6 RNC55J1181FSRE6-ND 08M0421
Product Name RES 1.18K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.18Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details