Vishay Intertechnology, Inc. RES 117K OHM 1/8W .1% AXIAL RNC55J1173BSB14

Description
RES 117Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 117Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117K OHM 1/8W .1% AXIAL - RNC55J1173BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117K OHM 1/8W .1% AXIAL
RNC55J1173BSB14
RES 117K OHM 1/8W .1% AXIAL RNC55J1173BSB14
RES 117Kohm 1/8W .1% AXIAL

RES 117Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1173BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1173BSB14-ND
Through Hole Resistors RNC55J1173BSB14-ND
117 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

117 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,117Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,117Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2310
Resistor,metal Film,117Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2310
Resistor,Metal Film,117KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,117KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1173BSB14 RNC55J1173BSB14-ND 54C2310
Product Name RES 117K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,117Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details