Vishay Intertechnology, Inc. RES 11.7K OHM 1/8W .1% AXIAL RNC55J1172BSRSL

Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/8W .1% AXIAL - RNC55J1172BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/8W .1% AXIAL
RNC55J1172BSRSL
RES 11.7K OHM 1/8W .1% AXIAL RNC55J1172BSRSL
RES 11.7Kohm 1/8W .1% AXIAL

RES 11.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1172BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1172BSRSL-ND
Through Hole Resistors RNC55J1172BSRSL-ND
11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1172BSRSL RNC55J1172BSRSL-ND
Product Name RES 11.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details