Vishay Intertechnology, Inc. RES 117 OHM 1/8W .1% AXIAL RNC55J1170BSBSL

Description
RES 117ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 117ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 1/8W .1% AXIAL - RNC55J1170BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 1/8W .1% AXIAL
RNC55J1170BSBSL
RES 117 OHM 1/8W .1% AXIAL RNC55J1170BSBSL
RES 117ohm 1/8W .1% AXIAL

RES 117ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1170BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1170BSBSL-ND
Through Hole Resistors RNC55J1170BSBSL-ND
117 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

117 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1170BSBSL RNC55J1170BSBSL-ND
Product Name RES 117 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers