Vishay Intertechnology, Inc. RES 116K OHM 1/8W .1% AXIAL RNC55J1163BSRE6

Description
RES 116Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 116Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 116K OHM 1/8W .1% AXIAL - RNC55J1163BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 116K OHM 1/8W .1% AXIAL
RNC55J1163BSRE6
RES 116K OHM 1/8W .1% AXIAL RNC55J1163BSRE6
RES 116Kohm 1/8W .1% AXIAL

RES 116Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1163BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1163BSRE6-ND
Through Hole Resistors RNC55J1163BSRE6-ND
116 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

116 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1163BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1163BSRE6
Through Hole Resistors RNC55J1163BSRE6
RES 116K OHM 1/8W .1% AXIAL

RES 116K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1163BSRE6 RNC55J1163BSRE6-ND RNC55J1163BSRE6
Product Name RES 116K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 116000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers